DS/EN ISO 14604

Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods of test for ceramic coatings – Determination of fracture strain

active, Most Current
Organization: DS
Publication Date: 26 April 2016
Status: active
Page Count: 24
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 14604:2012 describes a method of measuring the fracture strain of ceramic coatings by means of uniaxial tension or compression tests coupled with acoustic emission to monitor the onset of cracking of the coating. Tensile or compressive strains can also be applied by flexure using four-point bending. Measurements can be made in favourable cases at elevated temperatures as well as at room temperature.

Document History

DS/EN ISO 14604
April 26, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods of test for ceramic coatings – Determination of fracture strain
ISO 14604:2012 describes a method of measuring the fracture strain of ceramic coatings by means of uniaxial tension or compression tests coupled with acoustic emission to monitor the onset of...
Advertisement