DS/EN 301 443 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | DS |
| Publication Date: | 13 June 2016 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to any Very Small Aperture Terminal (VSAT) which has the following characteristics: • the VSAT is operating in one or more frequency ranges within the following bands allocated to the Fixed Satellite Service (FSS), shared with other services, e.g. the Fixed Service (FS) and the Mobile Service (MS): - 5,850 GHz to 7,075 GHz (earth-to-space); - 3,400 GHz to 4,200 GHz (space-to-earth); • the VSAT uses linear or circular polarization; • the VSAT operates through a geostationary satellite at least 3° away from any other geostationary satellite operating in the same frequency band and covering the same area; • the VSAT antenna diameter does not exceed 7,3 m, or equivalent effective area; • the VSAT is either: - a transmit-only VSAT: designed for transmission-only of radio-communications
Document History