DS/EN 2593-001

Aerospace series – Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown – Part 001: Technical specification

active, Most Current
Organization: DS
Publication Date: 9 January 2015
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001. Relay bases in accordance with this standard shall be used at ambient temperatures between −70 °C and 125 °C and at altitudes up to 25 000 m.

Document History

DS/EN 2593-001
January 9, 2015
Aerospace series – Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown – Part 001: Technical specification
This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001....
Advertisement