DS/EN 301 442 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for NGSO Mobile Earth Stations (MES) including handheld earth stations, for Satellite Personal Communications Networks (S-PCN) operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2 200 MHz (space-to-earth) frequency bands under the Mobile Satellite Service (MSS) covering the essential requirements of article 3.2 of the Directive 2014/53/EU
| Organization: | DS |
| Publication Date: | 14 June 2016 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Satellite): | 33.070.40 |
scope:
The present document applies to Mobile Earth Station (MES) radio equipment which have the following characteristics: • these MES operate in a non-geostationary orbit (NGSO) mobile-satellite system; • these MES have both transmit and receive capabilities and operate in a Satellite-Personal Communications Network (S-PCN). An S-PCN MES may be handheld, portable, vehicle-mounted, host connected, semi-fixed or fixed equipment, or may be an element in a multi-mode terminal. It may consist of a number of modules with associated connections and user interface, or may be a self-contained single unit; • these LMESs are controlled and monitored by a Network Control Facility (NCF). The NCF is outside the scope of the present document; • if the MES is an element in a multi-mode terminal, unless otherwise stated in the present document, its requirements apply only to the S-PCN MES element of the terminal operating in the MSS frequency bands given in table 1; • these MES are capable in operating in all or part of the frequency bands shown in table 1.
Document History