DS/EN ISO 28921-2

Industrial valves – Isolating valves for low-temperature applications – Part 2: Type testing (ISO 28921-2:2015)

active, Most Current
Organization: DS
Publication Date: 21 February 2017
Status: active
Page Count: 30
ICS Code (Valves in general): 23.060.01
scope:

ISO 28921-2:2015 specifies requirements for the type testing of isolating valves for low-temperature applications to verify the performance of valves at a low temperature from ? 50 °C down to ? 196 °C. NOTE - Nominal sizes (DN), nominal pipe sizes (NPS), nominal pressure (PN) and Classes are covered in ISO 28921‑1. ISO 28921-2:2015 does not evaluate valve actuators unless they are integral part of the valve. Valves during testing can be operated manually or an actuator can be used during the testing. The effect of cold gas vapours during testing is taken into consideration in particular if the actuator is mounted directly over the test stand with the cold gases engulfing the actuator. ISO 28921-2:2015 does not apply to valves for cryogenic services, designed in accordance with ISO 21011, used with cryogenic vessels.

Document History

DS/EN ISO 28921-2
February 21, 2017
Industrial valves – Isolating valves for low-temperature applications – Part 2: Type testing (ISO 28921-2:2015)
ISO 28921-2:2015 specifies requirements for the type testing of isolating valves for low-temperature applications to verify the performance of valves at a low temperature from ? 50 °C down to ? 196...
Advertisement