DS/CWA 16374-32

Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 32: XFS MIB Device Specific Definitions – Cash Dispenser Device Class MIB 3.20

active, Most Current
Organization: DS
Publication Date: 2 October 2014
Status: active
Page Count: 85
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCDM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCDM version one sub-tree is identified by: xfsMIBRoot • xfsManagedService (2) • xfsCDM (3) • xfsCDMV1 (1) The xfsCDMV1 sub-tree contains the following variables: * xfsCDMInstances(1) is the number of managed services for the CDM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsCDMStatusTable(2) identifies the table for the CDM variables. * xfsCDMSubDeviceTable(3) identifies the sub-device table for the CDM device. * xfsCDMErrorTable(4) identifies the table for the CDM error counters. * xfsCDMResetTable(5) identifies the table for the CDM reset variable. * xfsCDMResetDeviceTable(6) identifies the table for the CDM reset device variables. * xfsCDMCapabilitiesTable(7) identifies the table for the CDM capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer's Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsCDMV1 sub-tree.

Document History

DS/CWA 16374-32
October 2, 2014
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 32: XFS MIB Device Specific Definitions – Cash Dispenser Device Class MIB 3.20
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCDM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement