DS/CWA 16374-38
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 38: XFS MIB Device Specific Definitions – Camera Device Class MIB 3.20
| Organization: | DS |
| Publication Date: | 2 October 2014 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (IT applications in banking): | 35.240.40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCAM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCAM version one sub-tree is identified by: xfsMIBRoot • xfsManagedService (2) • xfsCAM (10) • xfsCAMV1 (1) The xfsCAMV1 sub-tree contains the following variables: * xfsCAMInstances(1) is the number of managed services for the CAM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsCAMStatusTable(2)
Document History