DS/EN 50286/AC

Electrical insulating protective clothing for low-voltage installations

active, Most Current
Organization: DS
Publication Date: 10 October 2014
Status: active
Page Count: 3
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This standard is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500 V a.c. or 750 V d.c.

Document History

DS/EN 50286/AC
October 10, 2014
Electrical insulating protective clothing for low-voltage installations
This standard is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500...
December 7, 1999
Electrical insulating protective clothing for low-voltage installations
This standard is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500...
Electrical insulating protective clothing for low-voltage installations
This document is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of Iow-voltage installations at nominal voltages up to 500...
Advertisement