DS/CWA 16374-37

Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 37: XFS MIB Device Specific Definitions – Sensors and Indicators Unit Device Class MIB 3.20

active, Most Current
Organization: DS
Publication Date: 2 October 2014
Status: active
Page Count: 82
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsSIU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsSIU version one sub-tree is identified by: xfsMIBRoot • xfsManagedService (2) • xfsSIU (8) • xfsSIUV1 (1) The xfsSIUV1 sub-tree contains the following variables: * xfsSIUInstances(1) is the number of managed services for the SIU class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsSIUStatusTable(2) identifies the table for the SIU variables. * xfsSIUSubDeviceTable(3) not applicable to the SIU device. * xfsSIUErrorTable(4) identifies the table for the SIU error counters. * xfsSIUResetTable(5) identifies the table for the SIU reset variable. * xfsSIUResetDeviceTable(6) identifies the table for the SIU reset device variables. * xfsSIUCapabilitiesTable(7) identifies the table for the SIU capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer's Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsSIUV1 sub-tree.

Document History

DS/CWA 16374-37
October 2, 2014
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 37: XFS MIB Device Specific Definitions – Sensors and Indicators Unit Device Class MIB 3.20
This document provides the device specific MIB definition (Management Information Base) variables for the xfsSIU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement