DS/CWA 16374-43
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 43: XFS MIB Device Specific Definitions – Vendor Dependent Mode Class MIB 3.20
| Organization: | DS |
| Publication Date: | 2 October 2014 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsVDM sub-tree version 1.1, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsVDM version one sub-tree is identified by: xfsMIBRoot • xfsManagedService (2) • xfsVDM (9) • xfsVDMV1 (1) The xfsVDMV1 sub-tree contains the following variables: * xfsVDMInstances(1) is the number of managed services for the VDM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsVDMStatusTable(2)
Document History