DS/CWA 16374-33
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 33: XFS MIB Device Specific Definitions – PIN Keypad Device Class MIB 3.20
| Organization: | DS |
| Publication Date: | 2 October 2014 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsPIN version one sub-tree is identified by: xfsMIBRoot • xfsManagedService (2) • xfsPIN (4) • xfsPINV1 (1) The xfsPINV1 sub-tree contains the following variables: * xfsPINInstances(1) is the number of managed services for the PIN class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsPINStatusTable(2)
Document History