DS/CWA 16374-31

Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 31: XFS MIB Device Specific Definitions – Identification Card Device Class MIB 3.20

active, Most Current
Organization: DS
Publication Date: 2 October 2014
Status: active
Page Count: 50
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsIDC version one sub-tree is identified by: xfsMIBRoot • xfsManagedService(2) • xfsIDC (2) • xfsIDCV1 (1) The xfsIDCV1 sub-tree contains the following variables: • xfsIDCInstances(1) is the number of managed services for the IDC class installed on the XFS subsystem. It is a 32 bit numerical field. • xfsIDCStatusTable(2) identifies the table for the IDC variables. • xfsIDCSubDeviceTable(3) not applicable to the IDC device. • xfsIDCErrorTable(4) identifies the table for the IDC error counters. • xfsIDCResetTable(5) identifies the table for the IDC reset variable. • xfsIDCResetDeviceTable(6) identifies the table for the IDC reset device variables. • xfsIDCCapabilitiesTable(7) identifies the table for the DEP device capabilities variables The XFS MIB Architecture and SNMP Extensions Programmer's Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsIDCV1 sub-tree.

Document History

DS/CWA 16374-31
October 2, 2014
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 31: XFS MIB Device Specific Definitions – Identification Card Device Class MIB 3.20
This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement