DS/CWA 16374-30

Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 30: XFS MIB Device Specific Definitions – Printer Device Class MIB 3.20

active, Most Current
Organization: DS
Publication Date: 2 October 2014
Status: active
Page Count: 63
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsPTR version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsPTR (1) - xfsPTRV1 (1) The xfsPTRV1 sub-tree contains the following variables: * xfsPTRInstances(1) is the number of managed services for the PTR class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsPTRStatusTable(2) identifies the table for the PTR variables. * xfsPTRSubDeviceTable(3) identifies the table for the PTR device. * xfsPTRErrorTable(4) identifies the table for the PTR error counters. * xfsPTRResetTable(5) identifies the table for the PTR reset variable. * xfsPTRResetDeviceTable(6) identifies the table for the PTR reset device variables. * xfsPTRCapabilitiesTable(7) identifies the table for the PTR capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer's Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsPTRV1 sub-tree.

Document History

DS/CWA 16374-30
October 2, 2014
Extensions for Financial Services (XFS) interface specification – Release 3.20 – Part 30: XFS MIB Device Specific Definitions – Printer Device Class MIB 3.20
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement