NAVISTAR - MPAPS B00-5002
Dry Film Lubricant Coating
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 8 |
scope:
TYPE I
This specification covers an air dry, spray applied resin bonded MoS2 dry film lubricant coating.
TYPE II
This specification covers a heat cure; roll applied resin bonded MoS2 dry film lubricant coating.
TYPE III, V and VI
This specification covers a heat cure, roll applied, resin bonded MoS2/TFE dry film lubricant.
TYPE IV
This specification covers a heat cure, spray applied, resin bonded MoS2/TFE dry film lubricant.
TYPE VII
This specification covers a resin bonded PTFE lubricant.
TYPE VIII:
This specification covers a proprietary heat cure, roll coated, inorganic coating.
TYPE IX
This specification covers a proprietary heat cure, roll coated, polymeric coating.
APPLICATION
This specification covers several types of coatings:
TYPE I
This coating is used on exhaust manifold gaskets to reduce friction between mating surfaces.
TYPE II - IV, VIII and IX
This coating is used as a release agent for paper and graphite gaskets.
TYPE VII
This coating is applied to elastomeric seals to facilitate assembly and provide identification.
CAUTION: Certain solvents, rubbing or scraping, and stretching, can remove the coating. The size of the removed coating particles can vary (ref. the coating thickness cited in this document; and paragraph 4.5 "Coating Material" …solids shall be less than 5 micrometers (.0002inch)) and must conform to the limits specified in MPAPS F-2 for the Cleanliness Level designated on the component and/or assembly drawing. Qualification in the actual application is required to determine if coating debris will be deleterious to the function of the components, e.g. injectors.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
Document History