NAVISTAR - MPAPS D-7028

Bonded Trim Composites, Interior

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 6
scope:

This specification covers the general requirements for the individual components of the composite (i.e. fabric, padding, and backing) and property and performance requirements of the bonded or molded, finished composite. Requirements for quality, qualification, shipping and identification, and source approval and quality control are included.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers interior trim composites, typically consisting of a facing fabric or material, padding, and a backing. These components are chemically, thermally, and/or dielectrically bonded or laminated parts suitable for interior uses such as wall panels, head liners, sun visors, cabinets, seat inserts, floor mats, and door trim panels.

Document History

MPAPS D-7028
May 1, 2022
Bonded Trim Composites, Interior
This specification covers the general requirements for the individual components of the composite (i.e. fabric, padding, and backing) and property and performance requirements of the bonded or...
October 1, 2016
Bonded Trim Composites, Interior
A description is not available for this item.
August 1, 2016
Bonded Trim Composites, Interior
A description is not available for this item.

References

Advertisement