NAVISTAR - MPAPS F-1068
Bellows Flexible Pipe
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification covers requirements for the material, construction, dimensions, quality, leakage, installation, design guidance, source approval and quality control, for both types of bellows. TYPE I is meant to be used in high temperature applications as the liner insulates the bellows from the exhaust gas heat, or to act as a dual wall pipe to insulate surrounding components from the exhaust heat.
TYPE I - Bellows with inner liner TYPE II - Bellows only
Additional qualifiers: A & B to provide additional protection from stones or other debris.
A is with no additional outer protective shielding/mesh
B is with additional outer protective shielding/mesh
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers two types of bellows (flexible steel pipe) used for making connections between pipes used in the exhaust system. Each application needs to be developed on a case by case basis due to the differences in displacement and/or vibrations in the different vehicle/application/
Document History