NAVISTAR - MPAPS FT-1

HVAC-TXV Durability Testing

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 7
scope:

This method is to define the procedure for testing the mechanical vibration durability of the Thermal Expansion Valve (TXV) as it is mounted on the rear auxiliary HVAC unit.

APPLICATION

Thermal Expansion Valves (TXV) mounted on rear auxiliary HVAC units typically located in the sleeper area of a cab

Document History

MPAPS FT-1
May 1, 2022
HVAC-TXV Durability Testing
This method is to define the procedure for testing the mechanical vibration durability of the Thermal Expansion Valve (TXV) as it is mounted on the rear auxiliary HVAC unit. APPLICATION Thermal...
February 1, 2018
HVAC-TXV Durability Testing
A description is not available for this item.

References

Advertisement