NAVISTAR - MPAPS- G-4108

Screws, Corrosion Resistant

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 3
scope:

This specification covers processing and property requirements for the three options, quality, corrosion resistance, source approval and quality control, and shipping and identification requirements.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers three types of coatings applied to standard stainless steel fasteners used in the exterior and interior of vehicles. Included are the machine, thread forming, and thread cutting screws specified in International Standard Parts or screws made from material equivalent to 410 stainless steel. Options for a bright finish (chrome plate), black finish (black oxide), and joint sealing (wax), which may be required singly or in combination for specific applications are provided.

Document History

MPAPS- G-4108
May 1, 2022
Screws, Corrosion Resistant
This specification covers processing and property requirements for the three options, quality, corrosion resistance, source approval and quality control, and shipping and identification requirements....
April 1, 2016
Screws, Corrosion Resistant
A description is not available for this item.

References

Advertisement