DSF/PREN ISO 13997

Protective clothing – Mechanical properties – Determination of resistance to cutting by sharp objects (ISO/DIS 13997:2022)

inactive
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies a tomodynamometer cut test method and related calculations, for use on materials and assemblies designed for protective clothing, including gloves. The test determines resistance to cutting by sharp edges, such as knives, sheet metal parts, swarf, glass, bladed tools and castings. When this document is cited as a test method in a material or product requirement standard, that standard shall contain the necessary information to permit the application of ISO 13997 to the particular product. This test does not provide data on the resistance to penetration by pointed objects such as needles and thorns, or the point of sharp-edged blades. The test described in this International Standard is not considered suitable for testing materials made from chain mail and metal plates. The text of this International Standard does not include provisions for the safeguard of the operator.

Document History

July 4, 2023
Protective clothing – Mechanical properties – Determination of resistance to cutting by sharp objects (ISO 13997:2023)
This document specifies a tomodynamometer cut test method and related calculations, for use on materials and assemblies designed for protective clothing, including gloves. The test determines...
October 10, 2014
Protective clothing – Mechanical properties – Determination of resistance to cutting by sharp objects (ISO 13997:1999)
A description is not available for this item.
November 10, 1999
Protective clothing – Mechanical properties – Determination of resistance to cutting by sharp objects (ISO 13997:1999)
This International standard contains the specification of a cut test method and related calculations. The test is for use on materials and assemblies designed for protective clothing. The test...
DSF/PREN ISO 13997
Protective clothing – Mechanical properties – Determination of resistance to cutting by sharp objects (ISO/DIS 13997:2022)
This International Standard specifies a tomodynamometer cut test method and related calculations, for use on materials and assemblies designed for protective clothing, including gloves. The test...
Advertisement