DSF/PREN ISO 182-3

Plastics – Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures – Part 3: Conductometric method (ISO/DIS 182-3:2022)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Thermoplastic materials): 83.080.20
scope:

The principle of the method is maintaining a test portion of the PVC at an agreed temperature in a nitrogen gas stream, absorbing the hydrogen chloride evolved in a given amount of demineralized water, and potentiometrically determining the amount of hydrogen chloride evolved in relation to the recorded change in conductivity of the water. The method is recommended for compounded PVC materials and products only, although it can be used for polymers in powder form under appropriate conditions.

Document History

December 19, 2023
Plastics – Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures – Part 3: Conductometric method (ISO 182-3:2023)
This document specifies a method for the determination of the thermal stability at elevated temperature of compounds and products based on vinyl chloride homopolymers and copolymers (in the following...
November 7, 2000
Plastics – Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures – Part 3: Conductometric method
This part of ISO 182 specifies a method for the determination of the thermal stability at elevated temperature of compounds and products based on vinyl chloride homopolymers and copolymers (in the...
Plastics – Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures – Part 3: Conductometric method (ISO/FDIS 182-3:2023)
The principle of the method is maintaining a test portion of the PVC at an agreed temperature in a nitrogen gas stream, absorbing the hydrogen chloride evolved in a given amount of demineralized...
DSF/PREN ISO 182-3
Plastics – Determination of the tendency of compounds and products based on vinyl chloride homopolymers and copolymers to evolve hydrogen chloride and any other acidic products at elevated temperatures – Part 3: Conductometric method (ISO/DIS 182-3:2022)
The principle of the method is maintaining a test portion of the PVC at an agreed temperature in a nitrogen gas stream, absorbing the hydrogen chloride evolved in a given amount of demineralized...
Advertisement