DSF/ISO/DIS 11337
Plastics – Polyamides – Determination of e-caprolactam and w-laurolactam by gas chromatography
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
ISO 11337:2010 specifies a method for determining epsilon‑caprolactam and omega‑laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of epsilon‑caprolactam in polyamide 6 and omega‑laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice. Two variants of the basic method are specified: Method A is an extraction method with boiling methanol, and the extract is injected into a gas chromatograph. Method B is a method using a solvent, and the solution is injected into a gas chromatograph.
Document History