IEC - 63318
Specifications for SELV DC systems conforming to the ESMAP multi-tier framework tier 2 and tier 3 requirements for household electricity supply
| Organization: | IEC |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This document specifies electrical systems that are intended to be used for electricity access and not connected to a public network such as product kits up to 35 V DC as specified in IEC 62257-9-5 and IEC 62257-9-8 for Tier 2 of the ESMAP Muti-Tier Framework for household electricity supply; and/or 48 V DC fixed installations, for Tier 3 of the ESMAP Muti-Tier Framework for household electricity supply.
This document applies to Tier 2 and Tier 3 installations using SELV DC systems.
Document History