JSA - JIS A 1524

Doorsets –– Vertical load test

active, Most Current
Organization: JSA
Publication Date: 1 March 1996
Status: active
Page Count: 9
ICS Code (Doors and windows): 91.060.50
scope:

This Japanese Industrial Standard specifies, among the in-plane and out-of-plane deformation test methods listed in JIS A 1513, the vertical load test method for swing doorsets.

Remarks 1 The normative reference of this Standard is as follows.

JIS A 1513 Windows and doorsets - General rule for test method

The International Standard corresponding to this Standard is as follows.

ISO 8275 : 1985 Doorsets ― Vertical load test

Document History

JIS A 1524
March 1, 1996
Doorsets –– Vertical load test
This Japanese Industrial Standard specifies, among the in-plane and out-of-plane deformation test methods listed in JIS A 1513, the vertical load test method for swing doorsets. Remarks 1 The...
Advertisement