NEN-EN-ISO 19115-2

Geographic information - Metadata - Part 2: Extensions for acquisition and processing

active
Organization: NEN
Publication Date: 1 February 2019
Status: active
Page Count: 72
ICS Code (IT applications in science): 35.240.70
scope:

This document extends ISO 19115-1:2014 by defining the schema required for an enhanced description of the acquisition and processing of geographic information, including imagery. Included are the properties of measuring systems and the numerical methods and computational procedures used to derive geographic information from the data acquired by them. This document also provides the XML encoding for acquisition and processing metadata thereby extending the XML schemas defined in ISO/TS 19115-3.

Document History

June 1, 2022
Geographic information - Metadata - Part 2: Extensions for acquisition and processing
A description is not available for this item.
NEN-EN-ISO 19115-2
February 1, 2019
Geographic information - Metadata - Part 2: Extensions for acquisition and processing
This document extends ISO 19115-1:2014 by defining the schema required for an enhanced description of the acquisition and processing of geographic information, including imagery. Included are the...
February 1, 2010
Geographic information - Metadata - Part 2: Extensions for imagery and gridded data
This part of ISO 19115 extends the existing geographic metadata standard by defining the schema required for describing imagery and gridded data. It provides information about the properties of the...

References

Advertisement