NAVISTAR - MPAPS L-6007

Molded Rubber

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 4
scope:

This specification covers the general requirements, properties, performance requirements, and quality. Molded rubber parts such as seals and boots are used on the truck. Some metal parts such as brackets, clips, and supports, are coated with rubber, chloroprene, and PVC using the dipped process.

RESTRICTED CHEMICAL SUBSTANCES

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers three process used to manufacture molded rubber parts and the various types of synthetic or natural rubber materials that are used in each process. The molded rubber parts covered in this specification may be suitable for either interior or exterior applications.

Document History

MPAPS L-6007
May 1, 2022
Molded Rubber
This specification covers the general requirements, properties, performance requirements, and quality. Molded rubber parts such as seals and boots are used on the truck. Some metal parts such as...
February 1, 2016
Molded Rubber
A description is not available for this item.

References

Advertisement