NEN-ISO 17201-6

Acoustics - Noise from shooting ranges - Part 6: Sound pressure measurements close to the source for determining exposure to sound

inactive
Organization: NEN
Publication Date: 1 July 2021
Status: inactive
Page Count: 32
ICS Code (Noise with respect to human beings): 13.140
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Sports facilities): 97.220.10
ICS Code (Military in general): 95.020
scope:

This document specifies methods for recording the time history of the sound pressure produced either by shooting with calibres of less than 20 mm, or by detonation of explosive charges of less than 50 g TNT equivalent, within the shooting range at locations of interest, regarding the exposure to sound of the shooter, or any other person within the shooting range. The time history of the sound pressure can be the basis for further analyses of this type of sound at the locations of interest.

Document History

June 1, 2022
Acoustics - Noise from shooting ranges - Part 6: Sound pressure measurements close to the source for determining exposure to sound
This document specifies methods for recording the time history of the sound pressure produced either by shooting with calibres of less than 20 mm, or by detonation of explosive charges of less than...
NEN-ISO 17201-6
July 1, 2021
Acoustics - Noise from shooting ranges - Part 6: Sound pressure measurements close to the source for determining exposure to sound
This document specifies methods for recording the time history of the sound pressure produced either by shooting with calibres of less than 20 mm, or by detonation of explosive charges of less than...

References

Advertisement