CEN - EN 474-8

Earth-moving machinery - Safety - Part 8: Requirements for graders

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 24
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to graders as defined in 3.1, when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A), associated with the whole life time of the machine as described in EN ISO 12100:2010, 5.4.

The requirements of this document are complementary to the common requirements formulated in EN 474-1:2022. This document does not repeat the requirements of EN 474-1:2022 but supplements or modifies the requirements for graders.

This document does not provide performance requirements for safety related functions of control system(s).

The following significant and relevant hazards are not covered in this document:

- Transmission of power between self-propelled machinery (or tractor) and recipient machinery;

- Laser;

- Lightning.

This document is not applicable to graders manufactured before the date of publication of this document by CEN.

Document History

EN 474-8
March 1, 2022
Earth-moving machinery - Safety - Part 8: Requirements for graders
This document, together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to graders as defined in 3.1, when used as intended and under the conditions of...
November 1, 2006
Earth-moving machinery - Safety - Part 8: Requirements for graders
A description is not available for this item.
November 1, 2006
Earth-Moving Machinery - Safety - Part 8: Requirements for Graders
A description is not available for this item.
March 1, 1998
Earth-Moving Machinery - Safety - Part 8: Requirements for Graders
A description is not available for this item.

References

Advertisement