CENELEC - EN IEC 62641

Conductors for overhead lines - Aluminium and aluminium alloy wires for concentric lay stranded conductors

inactive
Organization: CENELEC
Publication Date: 1 May 2022
Status: inactive
Page Count: 22
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This document specifies the mechanical and electrical properties of round and formed wires for equivalent diameters up to the values according to Table 3 for aluminium and aluminium alloys and according to Table 4 for thermal resistant alloys. This document is applicable to aluminium and aluminium alloy wires for the manufacture of concentric lay overhead electrical stranded conductors with or without gap(s) for power transmission purposes.

The various materials and their designations are listed in Table 1. For calculation purposes, the values listed in Table 1 are used.

Document History

May 1, 2022
Conductors for overhead lines - Aluminium and aluminium alloy wires for concentric lay stranded conductors
This document specifies the mechanical and electrical properties of round and formed wires for equivalent diameters up to the values according to Table 3 for aluminium and aluminium alloys and...
EN IEC 62641
May 1, 2022
Conductors for overhead lines - Aluminium and aluminium alloy wires for concentric lay stranded conductors
This document specifies the mechanical and electrical properties of round and formed wires for equivalent diameters up to the values according to Table 3 for aluminium and aluminium alloys and...

References

Advertisement