JSA - JIS A 1521
Doorsets –– Diagonal deformation test under static load
| Organization: | JSA |
| Publication Date: | 20 March 2018 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This Standard specifies, among the performance test methods listed in JIS A 1513, the method for evaluating the opening function of single swing doorsets under in-plane diagonal deformation by in-plane static load.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 15822 : 2007 Test method of doorset opening performance in diagonal deformation - Seismic aspects (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History