NEN-EN 3228

Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

inactive
Organization: NEN
Publication Date: 1 October 2020
Status: inactive
Page Count: 14
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications.

Classification: 900 MPa/235 °C1.

1 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

June 1, 2022
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications. Classification: 900 MPa/235 °C1. 1...
NEN-EN 3228
October 1, 2020
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications. Classification: 900 MPa/235 °C1. 1...
February 1, 2010
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of plain, hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated. Classification: 900 MPa) / 235 °C).

References

Advertisement