NEN-EN 4718

Aerospace series - Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) - Stock shape material - Material specification

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 10
ICS Code (Rubber and plastics): 49.025.40
scope:

This document specifies the requirements of a thermoplastic composite stock shape material (e.g. tape, rod etc.) consisting of polyetheretherketone with 55 % continuous glass fibres by volume (PEEK-GF55) for aerospace applications, which is presupposed to be used in a further thermal moulding process for forming parts described in EN 4714 1).

1) In preparation at the date of publication of this document

Document History

NEN-EN 4718
June 1, 2022
Aerospace series - Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) - Stock shape material - Material specification
This document specifies the requirements of a thermoplastic composite stock shape material (e.g. tape, rod etc.) consisting of polyetheretherketone with 55 % continuous glass fibres by volume...
April 1, 2021
Aerospace series - Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) - Stock shape material - Material specification
This document specifies the requirements of a thermoplastic composite stock shape material (e.g. tape, rod etc.) consisting of polyetheretherketone with 55 % continuous glass fibres by volume (PEEK –...

References

Advertisement