NEN-EN 14585-1

Corrugated metal hose assemblies for pressure applications

pending
Organization: NEN
Publication Date: 1 June 2022
Status: pending
Page Count: 92
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies the requirements for design, manufacture and installation of corrugated metal hose assemblies for pressure applications, i.e. maximum allowable pressure PS greater than 0,5 bar.

Document History

NEN-EN 14585-1
June 1, 2022
Corrugated metal hose assemblies for pressure applications
This document specifies the requirements for design, manufacture and installation of corrugated metal hose assemblies for pressure applications, i.e. maximum allowable pressure PS greater than 0,5...
February 1, 2006
Corrugated metal hose assemblies for pressure applications - Part 1: Requirements
This European Standard specifies the requirements for material, design, manufacturing, testing and documentation for corrugated metal hose assemblies for pressure applications for use with a maximum...

References

Advertisement