NEN-EN 14570

LPG equipment and accessories - Equipping of overground and underground LPG vessels

pending
Organization: NEN
Publication Date: 1 June 2022
Status: pending
Page Count: 26
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies requirements for the equipping (fitting out) of LPG pressure vessels with fittings and accessories.

It is applicable to overground and underground LPG pressure vessels, with a volume not greater than 13 m3 manufactured in accordance with EN 12542:2020 or equivalent and which have been hydraulically tested.

The fittings and accessories covered by this document are directly mounted onto the pressure vessel connections.

This document excludes the equipping of depot storage pressure vessels and refrigerated storage vessels.

It does not cover spare parts which have to be selected according to equipment design and manufacturing standards.

Document History

NEN-EN 14570
June 1, 2022
LPG equipment and accessories - Equipping of overground and underground LPG vessels
This document specifies requirements for the equipping (fitting out) of LPG pressure vessels with fittings and accessories. It is applicable to overground and underground LPG pressure vessels, with...
April 1, 2014
LPG equipment and accessories - Equipping of overground and underground LPG vessels
NEN-EN 14570 specifies requirements for the equipping of LPG pressure vessels, overground and underground, with a volume not greater than 13 m3 manufactured in accordance with EN 12542 or equivalent...
July 1, 2012
LPG equipment and accessories - Equipping of LPG tanks overground and underground
NEN-EN 14570 specifies requirements for the equipping of LPG pressure vessels, overground and underground, with a volume not greater than 13 m3 manufactured in accordance with EN 12542 or equivalent...
February 1, 2006
LPG equipment and accessories - Equipping of LPG tanks overground and underground
A description is not available for this item.
May 1, 2005
Equipping of LPG tanks, overground and underground
This European Standard specifies requirements for the equipping of LPG tanks, overground and underground, with a volume not greater than 13 m 3 manufactured in accordance with EN 12542, EN 14075; or...
November 1, 2002
Equipping of LPG tanks, overground and underground
This European Standard specifies requirements for the equipping of LPG tanks, overground and underground, with a volume not greater than 13 m 3 manufactured in accordance with EN 12542, EN 14075; or...

References

Advertisement