NEN-EN 15313
Railway applications - In-service wheelset operation requirements - In-service and off-vehicle wheelset maintenance
| Organization: | NEN |
| Publication Date: | 1 June 2022 |
| Status: | pending |
| Page Count: | 120 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
To ensure safety and interoperability, this document gives:
- the limits for in-service and off-vehicle wheelsets;
- the operations to be carried out for which the specific values (and/or criteria) remain to be defined in the maintenance plan.
This document applies to wheelsets and axle boxes complying with the following European standards:
- EN 13103-1:2017;
- EN 13260:2020, EN 13261:2020, EN 13262:2020;
- EN 13979-1:2020;
- EN 13715:2020;
- EN 13749:2021
that comprise:
- the axle fitted with wheels of diameters greater than or equal to 330 mm;
- axle boxes with bearings and grease.
This document is also applicable to wheelsets:
- fitted with brake discs, final drive, transmission or noise-damping systems, as appropriate;
- not complying with the above European standards, but complying with the international requirements in force, for example in UIC leaflets, before the approval of these standards;
- with tyred wheels;
- with resilient wheels.
For equipment not covered by Directive 2016/797/EC, this European Standard may be applied, noting that different values may be used.
All dimensions in this document are in millimetres (mm).
It is necessary to describe in a specific document the tasks to be performed in order to maintain wheelsets within the limits defined therein.
NOTE The specific values and criteria are defined in an appropriate maintenance plan.
Document History