FORD - WQ 100A

MATERIAL REQUIREMENTS OF UNFILLED POLYAMIDE (PA) HEAT STABILIZED MOLDING COMPOUND FOR FASTENER USE

inactive
Organization: FORD
Publication Date: 22 March 2022
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The typical types of unfilled nylon for fastener use are Nylon 6, Nylon 66, Nylon 46 and High Performance Nylon (PPA). All nylon materials may also include impact modification and/or UV stabilization for impact strength and weatherability, respectively.

Document History

June 14, 2022
MATERIAL REQUIREMENTS OF UNFILLED POLYAMIDE (PA) HEAT STABILIZED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The typical types of unfilled nylon for fastener use are...
WQ 100A
March 22, 2022
MATERIAL REQUIREMENTS OF UNFILLED POLYAMIDE (PA) HEAT STABILIZED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The typical types of unfilled nylon for fastener use are...
July 17, 2019
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED MOLDING COMPOUND FOR FASTENER USE - IMPACT MODIFIED MOLDING COMPOUND FOR FASTENER USE - IMPACT MODIFIED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The three typical types of nylon for fastener use are...
November 6, 2018
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED MOLDING COMPOUND FOR FASTENER USE - IMPACT MODIFIED MOLDING COMPOUND FOR FASTENER USE - IMPACT MODIFIED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The three typical types of nylon for fastener use are...

References

Advertisement