FORD - WQ 100C

MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, IMPACT MODIFIED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE

inactive
Organization: FORD
Publication Date: 17 July 2019
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The three typical types of nylon for fastener use are Nylon 6, Nylon 66, and Nylon 46. All nylon materials shall contain heat stabilization, but may also include impact modification and/or UV stabilization for impact strength and weatherability, respectively. For purposes of this specification, impact modification and material toughening may be used interchangeably to refer to the material additive that increases impact performance. This specification is created for fastener use only and to address long-term stability of Engineering Drawings for fastener parts. Polyamide parts shall not contain PCR/PIR resin, but regrind is permitted (See Section 3.3, WRS-M99P42-A1).

Document History

June 14, 2022
MATERIAL REQUIREMENTS OF UNFILLED POLYAMIDE (PA) HEAT STABILIZED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The typical types of unfilled nylon for fastener use are...
March 22, 2022
MATERIAL REQUIREMENTS OF UNFILLED POLYAMIDE (PA) HEAT STABILIZED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The typical types of unfilled nylon for fastener use are...
WQ 100C
July 17, 2019
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, IMPACT MODIFIED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The three typical types of nylon for fastener use are...
November 6, 2018
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, IMPACT MODIFIED, WEATHERABLE MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic heat stabilized molding compound based on polyamide (PA), also known as nylon. The three typical types of nylon for fastener use are...

References

Advertisement