CEN - PREN 3375-008
Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 Ohms - Type KD - Product standard
| Organization: | CEN |
| Publication Date: | 1 June 2022 |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C.
The cable resists a long-term temperature between −65 °C and +200 °C.
Moreover, cable materials have compatibility with 200 °C peak exposure.
This cable is laser markable, this marking satisfies the requirements of EN 3838.
The characteristics impedance are (100 ± 15) Ω.
Document History