AENOR - UNE-EN 60168/A2

Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 kV.

active, Most Current
Organization: AENOR
Publication Date: 14 September 2001
Status: active
Page Count: 6
ICS Code (Insulators): 29.080.10

Document History

UNE-EN 60168/A2
September 14, 2001
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 kV.
A description is not available for this item.
January 13, 1999
TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 KV.
A description is not available for this item.
November 28, 1997
TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 000 V.
A description is not available for this item.
Advertisement