AENOR - UNE-EN 61243-1 CORR

LIVE WORKING. VOLTAGE DETECTORS. PART 1: CAPACITIVE TYPE TO BE USED FOR VOLTAGES EXCEEDING 1 KV A.C. AND UP TO 52 KV.

inactive
Organization: AENOR
Publication Date: 29 November 1999
Status: inactive
Page Count: 2
ICS Code (Protection against electric shock. Live working): 13.260

Document History

April 6, 2011
Live working - Voltage detectors -- Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
December 27, 2006
Live working - Voltage detectors -- Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c. (IEC 61243-1:2003, modified).
A description is not available for this item.
May 30, 2002
Live working - Voltage detectors -- Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c. and up to 52 kV.
A description is not available for this item.
UNE-EN 61243-1 CORR
November 29, 1999
LIVE WORKING. VOLTAGE DETECTORS. PART 1: CAPACITIVE TYPE TO BE USED FOR VOLTAGES EXCEEDING 1 KV A.C. AND UP TO 52 KV.
A description is not available for this item.
March 29, 1999
LIVE WORKING. VOLTAGE DETECTORS. PART 1: CAPACITIVE TYPE TO BE USED FOR VOLTAGES EXCEEDING 1 KV A.C.
A description is not available for this item.
October 29, 1998
LIVE WORKING. VOLTAGE DETECTORS. PART 1: CAPACITIVE TYPE TO BE USED FOR VOLTAGES EXCEEDING 1 KV A.C. AND UP TO 52 KV.
A description is not available for this item.
May 7, 1998
LIVE WORKING. VOLTAGE DETECTORS. PART 1: CAPACITIVE TYPE TO BE USED FOR VOLTAGES EXCEEDING 1 KV A.C. AND UP TO 52 KV.
A description is not available for this item.
Advertisement