DIN EN 17549-1

Building Information Modelling (BIM) - Information structure based on EN ISO 16739-1:2018 to exchange data templates and data sheets for construction objects - Part 1: Data templates and configured construction objects; English version prEN 17549-1:2022, only on CD-ROM

pending, Most Current
Organization: DIN
Publication Date: 1 July 2022
Status: pending
Page Count: 557
ICS Code (IT applications in building and construction industry): 35.240.67

Document History

DIN EN 17549-1
July 1, 2022
Building Information Modelling (BIM) - Information structure based on EN ISO 16739-1:2018 to exchange data templates and data sheets for construction objects - Part 1: Data templates and configured construction objects; English version prEN 17549-1:2022, only on CD-ROM
A description is not available for this item.
October 1, 2020
Building Information Modelling (BIM) - Information structure based on EN ISO 16739-1:2018 to exchange data templates and data sheets for construction objects - Part 1: Data templates and configured construction objects; German and English version prEN 17549-1:2020
A description is not available for this item.
Advertisement