DSF/PREN ISO 22036
Soil, treated biowaste and sludge – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES) (ISO/DIS 22036:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This European Standard specifies a method for the determination of the following elements in aqua regia, nitric acid digest solutions of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), gallium (Ga), indium (In), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), nickel (Ni), phosphorus (P), potassium (K), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), thallium (Tl), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), zinc (Zn) and zirconium (Zr). The method has been validated for the elements given in Table A.1. The method is applicable for the other elements listed above, provided the user has verified the applicability.
Document History