DS/IEC 63318

Specifications for SELV DC systems conforming to the ESMAP multi-tier framework tier 2 and tier 3 requirements for household electricity supply

active, Most Current
Organization: DS
Publication Date: 22 June 2022
Status: active
Page Count: 22
ICS Code (Electricity supply systems): 91.140.50
scope:

IEC 63318:2022 This document specifies electrical systems that are intended to be used for electricity access and not connected to a public network such as product kits up to 35 V DC as specified in IEC 62257-9-5 and IEC 62257-9-8 for Tier 2 of the ESMAP Muti-Tier Framework for household electricity supply; and/or 48 V DC fixed installations, for Tier 3 of the ESMAP Muti-Tier Framework for household electricity supply. This document applies to Tier 2 and Tier 3 installations using SELV DC systems.

Document History

DS/IEC 63318
June 22, 2022
Specifications for SELV DC systems conforming to the ESMAP multi-tier framework tier 2 and tier 3 requirements for household electricity supply
IEC 63318:2022 This document specifies electrical systems that are intended to be used for electricity access and not connected to a public network such as product kits up to 35 V DC as specified in...
ELECTRICITY ACCESS REQUIREMENTS WITH SELV DC FOR TIER II AND TIER III OF ESMAP MULTI-TIER FRAMEWORK FOR HOUSE HOLD ELECTRICITY SUPPLY
This standard is applicable to electrical systems that are meant to satisfy all the attributes associated with energy access outlined in Tier II(product kits up to 35 V DC) and Tier III (48 V DC...
Advertisement