DSF/PREN ISO/IEEE 11073-10415
Health informatics – Device interoperability – Part 10415: Personal health device communication – Device specialization – Weighing scale (ISO/IEEE/FDIS 11073-10415:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 70 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO/IEEE 11073-10415:2010 establishes a normative definition of communication between personal telehealth weighing scale devices and computer engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviours in telehealth environments restricting optionality in base frameworks in favour of interoperability. This International Standard defines a common core of communication functionality for personal telehealth weighing scales. ISO/IEEE 11073-10415:2010 addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and computer engines.
Document History