DSF/PREN ISO/IEEE 11073-20601

Health informatics – Device interoperability – Part 20601: Personal health device communication – Application profile – Optimized exchange protocol (ISO/IEEE/FDIS 11073-20601:2022)

inactive
Organization: DS
Status: inactive
Page Count: 290
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections between systems and to provide presentation capabilities and services needed to perform communication tasks. The protocol is optimized to personal health usage requirements and leverages commonly used methods and tools wherever possible.

Document History

January 9, 2023
Health informatics – Device interoperability – Part 20601: Personal health device communication – Application profile – Optimized exchange protocol (ISO/IEEE 11073-20601:2022)
Within the context of the ISO/IEEE 11073 personal health device standard family, this document defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
DSF/PREN ISO/IEEE 11073-20601
Health informatics – Device interoperability – Part 20601: Personal health device communication – Application profile – Optimized exchange protocol (ISO/IEEE/FDIS 11073-20601:2022)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in...
Advertisement