DS/EN ISO 13696

Optics and photonics – Test method for total scattering by optical components (ISO 13696:2022)

active, Most Current
Organization: DS
Publication Date: 23 June 2022
Status: active
Page Count: 44
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This document specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward scattering or backward scattering to the total scattering of an optical component. This document applies to coated and uncoated optical components with optical surfaces that have a radius of curvature of more than 10 m. Measurement wavelengths covered by this document range from the ultraviolet above 250 nm to the infrared spectral region below 15 µm. For measurements in the deep ultraviolet between 190 nm to 250 nm, specific methods are considered and are described. Generally, optical scattering is considered as neglectable for wavelengths above 15 µm.

Document History

DS/EN ISO 13696
June 23, 2022
Optics and photonics – Test method for total scattering by optical components (ISO 13696:2022)
This document specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward...
November 7, 2002
Optics and optical instruments – Test methods for radiation scattered by optical components
This standard specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward...
Optics and photonics – Test method for total scattering by optical components (ISO/DIS 13696:2021)
This document specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward...
Advertisement