DS/EN IEC 60309-2

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 2: Dimensional compatibility requirements for pin and contact-tube accessories

active, Most Current
Organization: DS
Publication Date: 21 June 2022
Status: active
Page Count: 84
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

IEC 60309-2:2021 applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This fifth edition cancels and replaces the fourth edition published in 1999, Amendment 1:2005 and Amendment 2:2012. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: ;lt;ol style="list-style-type:lower-alpha";gt; ;lt;li;gt;addition of requirements and test for non-solid pins;;lt;/li;gt; ;lt;li;gt;additional rating IPX9;;lt;/li;gt; ;lt;li;gt;additional marking to indicate neutral terminal and/or earthing terminal.;lt;/li;gt; ;lt;/ol;gt; This document is to be read in conjunction with IEC 60309-1:2021.

Document History

DS/EN IEC 60309-2
June 21, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 2: Dimensional compatibility requirements for pin and contact-tube accessories
IEC 60309-2:2021 applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V...
Plugs, fixed or portable socket- outlets and appliance inlets for industrial purposes – Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
This international standard applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC...

References

Advertisement