DSF/FPRCEN ISO/TS 21719-2
Electronic fee collection – Personalization of on-board equipment (OBE) – Part 2: Using dedicated short-range communication (ISO/PRF TS 21719-2:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
ISO/TS 21719-2:2018 specifies - personalization interface: dedicated short-range communication (DSRC), - physical systems: on-board equipment and the personalization equipment, - DSRC-link requirements, - EFC personalization functions according to ISO/TS 21719-1 when defined for the DSRC interface, and - security data elements and mechanisms to be used over the DSRC interface. Protcol information conformance statement (PICS) proforma is provided in Annex B, whereas security computation examples are provided in Annex E.
Document History