DSF/PREN ISO/IEEE 11073-10404
Health informatics – Device interoperability – Part 10404: Personal health device communication – Device specialization – Pulse oximeter (ISO/IEEE/FDIS 11073-10404:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 94 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO/IEEE 11073-10404:2010 establishes a normative definition of communication between personal telehealth pulse oximeter devices and computer engines (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play (PnP) interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards and transport standards. It specifies the use of specific term codes, formats and behaviours in telehealth environments restricting optionality in base frameworks in favour of interoperability. ISO/IEEE 11073-10404:2010 defines a common core of communication functionality for personal telehealth pulse oximeters and addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and computer engines.
Document History