NEN-EN 81-71

Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts

inactive
Organization: NEN
Publication Date: 1 October 2020
Status: inactive
Page Count: 32
ICS Code (Lifts. Escalators): 91.140.90
scope:

This document gives requirements in order to ensure the safety of persons when using lifts which are subject to different expected levels of vandalism:

- Category 1, where lifts are in general public, in locations which are unobserved and limited acts of vandalism might occur, e.g. an enclosed lift in a shopping center;

- Category 2, where lifts are in general public, in locations which are unobserved where stronger acts of vandalism can be expected e.g. a lift in a public car park.

NOTE See Annex A for further information with regard to the selection of the vandal resistance category to be applied.

This document is not applicable to lifts installed before the date of its publication.

Document History

June 1, 2022
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document defines requirements addressing the significant hazards related to lifts, which are subject to different expected levels of vandalism (see Annex A and Annex D for further information)....
NEN-EN 81-71
October 1, 2020
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document gives requirements in order to ensure the safety of persons when using lifts which are subject to different expected levels of vandalism: — Category 1, where lifts are in general...
January 1, 2019
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document gives additional and deviating requirements to EN 81-20 as applicable in order to ensure the safety of lift users and the availability of lifts, which may be used for vandal resistant...
May 1, 2018
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document gives additional and deviating requirements to EN 81-20 as applicable in order to ensure the safety of lift users and the availability of lifts, which may be used for vandal resistant...
October 1, 2015
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document gives additional and deviating requirements to EN 81-20 as applicable in order to ensure the safety of lift users and the availability of lifts, which may be used for vandal resistant...
January 1, 2007
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
La présente norme donne des prescriptions complémentaires ou des déviations à l'EN 81-1 et à l'EN 81-2 pour assurer la sécurité des usagers de l'ascenseur et la disponibilité des ascenseurs devant...
May 1, 2005
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 71: Vandal resistant lifts
This document gives additional and deviating requirements to EN 81-1 and EN 81-2 as applicable in order to ensure the safety of lift users and the availability of lifts, which may be used for vandal...
April 1, 2002
Safety rules for the construction and installation of lifts - Particular applications to passenger lifts and goods passenger lifts - Part 17: Vandal resistant lifts
This document gives additional and deviating requirements to EN 81-1 and EN 81-2 as applicable in order to ensure the safety of lift users and the availability of lifts, which may be used for vandal...

References

Advertisement