NEN-EN 81-77

Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions

inactive
Organization: NEN
Publication Date: 1 November 2018
Status: inactive
Page Count: 34
ICS Code (Lifts. Escalators): 91.140.90
ICS Code (Seismic and vibration protection): 91.120.25
scope:

This document specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998-1 (Eurocode 8).

This document defines additional requirements to EN 81-20 and EN 81-50.

It applies to new passenger lifts and goods passenger lifts. However, it can be used as a basis to improve the safety of existing passenger and goods passenger lifts.

This document does not introduce any additional special provisions and safety rules for lifts which are in Seismic lift category 0 as defined in Annex A, Table A.1.

This document does not address other risks due to seismic events (e.g. fire, flood, explosion).

Document History

June 1, 2022
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This document specifies the additional special provisions and safety rules for passenger and goods passenger lifts where these lifts are installed in buildings and constructions (hereinafter...
October 1, 2020
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This document specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are installed in buildings and constructions intended to withstand seismic...
NEN-EN 81-77
November 1, 2018
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This document specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with EN 1998-1...
January 1, 2017
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...
November 1, 2013
Safety rules for the construction and installations of lifts - Particular applications for passenger and goods passenger lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...
May 1, 2011
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 77: Lifts subject to seismic conditions
This European Standard specifies the special provisions and safety rules for passenger and goods passenger lifts where these lifts are permanently installed in buildings that are in compliance with...

References

Advertisement